Renesas Electronics Corporation Automotive 120V 0.05A 200mW Bipolar Transistor 2SC1622A-T1B-A

Description
Trans GP BJT NPN 120V 0.05A 200mW Automotive 3-Pin SC-59 T/R Product overview: 2SC1622A-T1B-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120V, 0.05A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 120V, 0.05A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1622A-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 120V 0.05A 200mW Automotive 3-Pin SC-59 T/R Product overview: 2SC1622A-T1B-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120V, 0.05A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 120V, 0.05A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1622A-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 120V 0.05A 200mW Bipolar Transistor
276-2SC1622A-T1B-A
Automotive 120V 0.05A 200mW Bipolar Transistor 276-2SC1622A-T1B-A
Trans GP BJT NPN 120V 0.05A 200mW Automotive 3-Pin SC-59 T/R Product overview: 2SC1622A-T1B-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120V, 0.05A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 120V, 0.05A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1622A-T1B-A can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 120V 0.05A 200mW Automotive 3-Pin SC-59 T/R Product overview: 2SC1622A-T1B-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120V, 0.05A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 120V, 0.05A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1622A-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155059-2SC1622A-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155059-2SC1622A-T1B-A
Discrete Semiconductor Products 155059-2SC1622A-T1B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 155059-2SC1622A-T1B- A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1622A Alternative Parts (Cross-Reference): FJV1845UMTF; FJV1845PMTF_NL; FJV1845; 2SC3906KT146; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 155059-2SC1622A-T1B-A
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC1622A
Alternative Parts (Cross-Reference): FJV1845UMTF; FJV1845PMTF_NL; FJV1845; 2SC3906KT146;
Introduction Date: December 24, 1998
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC1622A-T1B-A 155059-2SC1622A-T1B-A
Product Name Automotive 120V 0.05A 200mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
Discrete Semiconductor Products - 232161-BC817-16 E6237 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers
Bipolar Transistors - 295523 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details