Renesas Electronics Corporation 25V 0.5A Bipolar Transistor 2SC1317

Description
Trans GP BJT NPN 25V 0.5A 3-Pin TO-92-B1 Product overview: 2SC1317 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1317 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 25V 0.5A 3-Pin TO-92-B1 Product overview: 2SC1317 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1317 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.5A Bipolar Transistor
276-2SC1317
25V 0.5A Bipolar Transistor 276-2SC1317
Trans GP BJT NPN 25V 0.5A 3-Pin TO-92-B1 Product overview: 2SC1317 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1317 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 25V 0.5A 3-Pin TO-92-B1 Product overview: 2SC1317 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1317 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155038-2SC1317 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155038-2SC1317
Discrete Semiconductor Products 155038-2SC1317
Manufacturer: Renesas Electronics America Win Source Part Number: 155038-2SC1317 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1317 Alternative Parts (Cross-Reference): DSC4002; Introduction Date: July 11, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 155038-2SC1317
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC1317
Alternative Parts (Cross-Reference): DSC4002;
Introduction Date: July 11, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC1317 155038-2SC1317
Product Name 25V 0.5A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 2441943P - RS Components, Ltd.
Specs
Package Type X1-DFN1006-3
View Details
45V 0.5A Bipolar Transistor - 276-BC817-25W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers