Power Bipolar Transistor, 5A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin
Win Source Part Number: 1036740-2SB1151-AZ
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): KSB1151YS; KSB1151YSTU; KSB1151YSTSTU; KSA1220YSTU; KSB744AYSTU2SB1151AZ
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SB1151-AZ,215
POWER BIPOLAR TRANSISTOR, PNP
| Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SB1151-AZ | 1036740-2SB1151-AZ | 2SB1151-AZ |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | TO-220; TO-220-3 | SOT3 |