Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 2309NZ-1HDCG8

Description
Win Source Part Number: 981811-2309NZ-1HDCG8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 133.33 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1834-1,800-1834- 2,800-1834-6,IDT2309 NZ-1HDCG8,IDT2309NZ1 HDCG8 Base Product Number: 2309N
Request a Quote Datasheet
Description
Win Source Part Number: 981811-2309NZ-1HDCG8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 133.33 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1834-1,800-1834- 2,800-1834-6,IDT2309 NZ-1HDCG8,IDT2309NZ1 HDCG8 Base Product Number: 2309N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
981811-2309NZ-1HDCG8
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 981811-2309NZ-1HDCG8
Win Source Part Number: 981811-2309NZ-1HDCG8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 133.33 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1834-1,800-1834- 2,800-1834-6,IDT2309 NZ-1HDCG8,IDT2309NZ1 HDCG8 Base Product Number: 2309N

Win Source Part Number: 981811-2309NZ-1HDCG8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 133.33 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1834-1,800-1834-2,800-1834-6,IDT2309NZ-1HDCG8,IDT2309NZ1HDCG8
Base Product Number: 2309N

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 2309NZ-1HDCG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
2309NZ-1HDCG8
Clock/Timing - Clock Buffers, Drivers 2309NZ-1HDCG8
IC CLK BUF 1:9 133.33MHZ 16SOIC

IC CLK BUF 1:9 133.33MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 981811-2309NZ-1HDCG8 2309NZ-1HDCG8
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; 16-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Buffers, Drivers - CY28353OXC-2T-ND - DigiKey
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock and Timing IC - 690-RV-8063-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers