Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 2308B-4DCG8

Description
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2308B-4DCG8 is a high-speed phase-lock loop (PLL) clock multiplier designed for clock distribution and multiplication applications, operating within a frequency range of 10 to 133 MHz. It features zero delay by aligning the phase between the input and output clocks. The device includes two banks of four outputs, each with separate control, and can be configured to tri-state mode for testing purposes. In power-down mode, it consumes less than 25µA. This clock multiplier offers output skew of less than 200 ps and low jitter of less than 200 ps cycle-to-cycle. It supports multiple output options, including 1x, 2x, and 4x multiplication, and does not require an external RC network. The device operates at a supply voltage of 3.3 V and is available in 16-SOIC and 16-TSSOP packages, suitable for both commercial and industrial temperature ranges. The 2308B-4DCG8 is particularly applicable in SDRAM, telecom, datacom, and PC motherboard designs.

Datasheet Summary
Powered by GS/AI

The 2308B-4DCG8 is a high-speed phase-lock loop (PLL) clock multiplier designed for clock distribution and multiplication applications, operating within a frequency range of 10 to 133 MHz. It features zero delay by aligning the phase between the input and output clocks. The device includes two banks of four outputs, each with separate control, and can be configured to tri-state mode for testing purposes. In power-down mode, it consumes less than 25µA. This clock multiplier offers output skew of less than 200 ps and low jitter of less than 200 ps cycle-to-cycle. It supports multiple output options, including 1x, 2x, and 4x multiplication, and does not require an external RC network. The device operates at a supply voltage of 3.3 V and is available in 16-SOIC and 16-TSSOP packages, suitable for both commercial and industrial temperature ranges. The 2308B-4DCG8 is particularly applicable in SDRAM, telecom, datacom, and PC motherboard designs.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 2308B-4DCG8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
2308B-4DCG8-ND
Clock Generators, PLLs, Frequency Synthesizers 2308B-4DCG8-ND
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308B-4DCG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
2308B-4DCG8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 2308B-4DCG8
IC CLOCK MULT ZD STD DRV 16-SOIC

IC CLOCK MULT ZD STD DRV 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308B-4DCG8 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
2308B-4DCG8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 2308B-4DCG8
IC CLOCK MULT ZD STD DRV 16-SOIC

IC CLOCK MULT ZD STD DRV 16-SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 2308B-4DCG8-ND 2308B-4DCG8 2308B-4DCG8
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Multiplier, Zero Delay Buffer; Clock Generator
Bus Interface LVTTL TTL; LVTTL
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY25811ZXCT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4151BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3500 MHz
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details