Renesas Electronics Corporation Clock and Timing IC 2308A-1HPGGI8

Description
IC MULT ZDB 16TSSOP Product overview: 2308A-1HPGGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308A-1HPGGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULT ZDB 16TSSOP Product overview: 2308A-1HPGGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308A-1HPGGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-2308A-1HPGGI8
Clock and Timing IC 728-2308A-1HPGGI8
IC MULT ZDB 16TSSOP Product overview: 2308A-1HPGGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308A-1HPGGI8 can be used for catalog matching and distributor lookup.

IC MULT ZDB 16TSSOP Product overview: 2308A-1HPGGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-2308A-1HPGGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1125134-2308A-1HPGGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1125134-2308A-1HPGGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1125134-2308A-1HPGGI8
Win Source Part Number: 1125134-2308A-1HPGGI 8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Multiplier, Zero Delay Buffer Package: Tape & Reel (TR) Frequency - Max: 133.3MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 2308A1HPGGI8; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT2308A-1HPGGI8-ND, IDT2308A-1HPGGI8 Base Product Number: 2308A-1 Product Status: Obsolete

Win Source Part Number: 1125134-2308A-1HPGGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Multiplier, Zero Delay Buffer
Package: Tape & Reel (TR)
Frequency - Max: 133.3MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 2308A1HPGGI8;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT2308A-1HPGGI8-ND,IDT2308A-1HPGGI8
Base Product Number: 2308A-1
Product Status: Obsolete

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 2308A-1HPGGI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
2308A-1HPGGI8-ND
Clock Generators, PLLs, Frequency Synthesizers 2308A-1HPGGI8-ND
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308A-1HPGGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
2308A-1HPGGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 2308A-1HPGGI8
IC CLOCK MULT ZD HI DRV 16-TSSOP

IC CLOCK MULT ZD HI DRV 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 2308A-1HPGGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
2308A-1HPGGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 2308A-1HPGGI8
IC MULT ZDB 16TSSOP

IC MULT ZDB 16TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-2308A-1HPGGI8 1125134-2308A-1HPGGI8 2308A-1HPGGI8-ND 2308A-1HPGGI8 2308A-1HPGGI8
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVTTL TTL; LVTTL LVTTL TTL; LVTTL
Package Type Tape & Reel (TR) Surface Mount; 16-TSSOP (0.173", 4.40mm Width) Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 133 MHz 133 MHz 133 MHz 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data