"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK MLTPLR ZDB 1:8 16TSSOP
IC MULT ZDB 16TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2308-1HPGG8-ND | 2308-1HPGG8 | 2308-1HPGG8 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Multiplier, Zero Delay Buffer; Clock Generator |
| Bus Interface | LVTTL | TTL; LVTTL | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |