Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321453-2305NZ-1HDCG
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Fanout Buffer (Distribution)
Frequency - Max: 133.33 MHz
Number of Circuits: 1
Standard Package: 97
Mounting: Surface Mount
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3187-5
Base Product Number: 2305NZ-1
RoHS Status: ROHS3 Compliant
CLOCK BUFFER, 133.33MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUF 1:5 133.33MHZ 8SOIC
IC CLK BUF 1:5 133.33MHZ 8SOIC
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321453-2305NZ-1HDCGI | 50AH0575 | 2305NZ-1HDCGI | 2305NZ-1HDCGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 133.33Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Real Time Clock; Clock Generator | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |