IC CLK BUF 1:5 133.33MHZ 8SOIC
CLOCK BUFFER, 133.33MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
IC CLK BUF 1:5 133.33MHZ 8SOIC
| ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2305NZ-1HDCG | 50AH0574 | 2305NZ-1HDCG |
| Product Name | Clock Buffers, Drivers | Clock Buffer, 133.33Mhz, 0 To 70Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | LVCMOS | ||
| Package Type | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts |