Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 2305M-1HLFT

Description
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 2305M-1HLFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
2305M-1HLFT-ND
Clock Generators, PLLs, Frequency Synthesizers 2305M-1HLFT-ND
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Fanout Buffer (Distribution), Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305M-1HLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
2305M-1HLFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 2305M-1HLFT
IC BUFFER PLL 3.3V ZD 8-SOIC

IC BUFFER PLL 3.3V ZD 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305M-1HLFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
2305M-1HLFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 2305M-1HLFT
IC FANOUT BUFFER 8SOIC

IC FANOUT BUFFER 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 2305M-1HLFT-ND 2305M-1HLFT 2305M-1HLFT
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS; TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount SOIC
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY25404ZXI217TTR-ND - DigiKey
Specs
Device Type Clock Generator
Features / Standards Lead-Free
View Details
3 suppliers
 - 530BC100M000DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details