Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 2305B-1PGG8

Description
"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Description
"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT2305B-1PGG8 is a high-speed phase-lock loop (PLL) clock buffer designed for high-speed clock distribution applications. It operates within a frequency range of 10 to 133 MHz and features zero input-output delay by aligning the phase between the incoming and output clocks. This device accepts one reference input and provides five low skew clock outputs, making it suitable for applications requiring precise clock distribution. The IDT2305B-1PGG8 has a low output skew of less than 250 ps and low jitter, with a typical cycle-to-cycle jitter of 50 ps at 66 MHz. It operates at a supply voltage of 3.3V and includes a power-down mode that reduces power consumption to less than 25 OºA when not in use. The device is available in an 8-pin TSSOP package and is characterized for both commercial (0 to 70°C) and industrial (-40 to 85°C) temperature ranges. This clock buffer is ideal for applications in SDRAM, telecom, datacom, and PC motherboards, where reliable clock distribution is critical.

Datasheet Summary
Powered by GS/AI

The IDT2305B-1PGG8 is a high-speed phase-lock loop (PLL) clock buffer designed for high-speed clock distribution applications. It operates within a frequency range of 10 to 133 MHz and features zero input-output delay by aligning the phase between the incoming and output clocks. This device accepts one reference input and provides five low skew clock outputs, making it suitable for applications requiring precise clock distribution. The IDT2305B-1PGG8 has a low output skew of less than 250 ps and low jitter, with a typical cycle-to-cycle jitter of 50 ps at 66 MHz. It operates at a supply voltage of 3.3V and includes a power-down mode that reduces power consumption to less than 25 OºA when not in use. The device is available in an 8-pin TSSOP package and is characterized for both commercial (0 to 70°C) and industrial (-40 to 85°C) temperature ranges. This clock buffer is ideal for applications in SDRAM, telecom, datacom, and PC motherboards, where reliable clock distribution is critical.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 2305B-1PGG8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
2305B-1PGG8-ND
Clock Generators, PLLs, Frequency Synthesizers 2305B-1PGG8-ND
"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

"Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305B-1PGG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
2305B-1PGG8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 2305B-1PGG8
IC CLK BUFFER ZD 3.3V 8TSSOP

IC CLK BUFFER ZD 3.3V 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305B-1PGG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
2305B-1PGG8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 2305B-1PGG8
IC ZD BUFFER 8TSSOP

IC ZD BUFFER 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 2305B-1PGG8-ND 2305B-1PGG8 2305B-1PGG8
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS CMOS; TTL; CMOS, LVCMOS, TTL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY25404ZXI301T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.25 to 3.6 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details