Manufacturer: Renesas Electronics America
Win Source Part Number: 854643-2304NZG-1LFT
Features: Clock IC 140 MHz
Package: Reel - TR
Family Name: ICS2304
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2304NZG-1LFT-ND, 800-3602-2, ICS2304NZG-1LFT, 800-3602-1, ICS2304NZG-1LFT-ND, 800-3602-6
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:4 140MHZ 8TSSOP
IC CLK BUFFER 1:4 140MHZ 8TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 854643-2304NZG-1LFT | 800-3602-2-ND | 2304NZG-1LFT | 2304NZG-1LFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 2304NZG-1LFT | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |