"Jitter Attenuator, Multiplexer IC 27MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC JITTER ATTEN 16TSSOP
IC CLK MULT/JITTER ATTEN 16TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2059GI-02LFT-ND | 2059GI-02LFT | 2059GI-02LFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Jitter Attenuator, Multiplexer; Clock Generator | Jitter Attenuator, Multiplexer; Clock Generator | Clock Generator |
| Bus Interface | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts |