Renesas Electronics Corporation Discrete Semiconductor Products 1SS303

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 150438-1SS303 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS303 Alternative Parts (Cross-Reference): MA154WA; M1MA142WA; M1MA142WAT1; BAW56WT1G; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 150438-1SS303 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS303 Alternative Parts (Cross-Reference): MA154WA; M1MA142WA; M1MA142WAT1; BAW56WT1G; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150438-1SS303 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150438-1SS303
Discrete Semiconductor Products 150438-1SS303
Manufacturer: Renesas Electronics America Win Source Part Number: 150438-1SS303 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS303 Alternative Parts (Cross-Reference): MA154WA; M1MA142WA; M1MA142WAT1; BAW56WT1G; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 150438-1SS303
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS303
Alternative Parts (Cross-Reference): MA154WA; M1MA142WA; M1MA142WAT1; BAW56WT1G;
Introduction Date: July 23, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
75V 0.15A Diode and Rectifier - 280-1SS303 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 0.15A Diode and Rectifier
280-1SS303
75V 0.15A Diode and Rectifier 280-1SS303
Diode Switching 75V 0.15A 3-Pin SOT-323 / SILICON SWITCHING DIODES Product overview: 1SS303 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS303 can be used for catalog matching and distributor lookup.

Diode Switching 75V 0.15A 3-Pin SOT-323 / SILICON SWITCHING DIODES Product overview: 1SS303 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS303 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150438-1SS303 280-1SS303
Product Name Discrete Semiconductor Products 75V 0.15A Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Automotive Schottky 15V DFN Diode and Rectifier - 280-1PS10SB82,315 - ERSAELECTRONICS PTE. LTD.
Specs
Package DFN
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers
Schottky 30V 500MA Diode and Rectifier - 280-BAS3005A-02V E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -55 C (-67 F)
View Details
2 suppliers