Diode Switching Si 70V 0.1A 3-Pin Mini-Mold Tray Product overview: 1SS220-T2B from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS220-T2B can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 150366-1SS220-T2B
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS220
Alternative Parts (Cross-Reference): 1SS187(T5R,T); 1SS187(TE85L); 1SS187(T5LSC); 1SS187(TE85R);
Introduction Date: July 23, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-1SS220-T2B | 150366-1SS220-T2B |
| Product Name | 70V 0.1A Diode and Rectifier | Discrete Semiconductor Products |
| Diode Type | Diodes,Rectifiers - Single |