Renesas Electronics Corporation 75V 0.15A Diode and Rectifier 1S2838-T2B

Description
Diode Switching 75V 0.15A 3-Pin Mini-Mold Tray Product overview: 1S2838-T2B from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1S2838-T2B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching 75V 0.15A 3-Pin Mini-Mold Tray Product overview: 1S2838-T2B from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1S2838-T2B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75V 0.15A Diode and Rectifier - 280-1S2838-T2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 0.15A Diode and Rectifier
280-1S2838-T2B
75V 0.15A Diode and Rectifier 280-1S2838-T2B
Diode Switching 75V 0.15A 3-Pin Mini-Mold Tray Product overview: 1S2838-T2B from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1S2838-T2B can be used for catalog matching and distributor lookup.

Diode Switching 75V 0.15A 3-Pin Mini-Mold Tray Product overview: 1S2838-T2B from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1S2838-T2B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150262-1S2838-T2B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150262-1S2838-T2B
Discrete Semiconductor Products 150262-1S2838-T2B
Manufacturer: Renesas Electronics America Win Source Part Number: 150262-1S2838-T2B Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1S2838 Alternative Parts (Cross-Reference): MMBD6100L; DA3X103E; BAV70-T; BAV170LT1; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 150262-1S2838-T2B
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1S2838
Alternative Parts (Cross-Reference): MMBD6100L; DA3X103E; BAV70-T; BAV170LT1;
Introduction Date: July 23, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1S2838-T2B 150262-1S2838-T2B
Product Name 75V 0.15A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2139266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package HBS
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diode - 1N5804 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details