Renesas Electronics Corporation Integrated Circuits (ICs) Interface Controllers 1894KI-40LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Interface Controllers Series: PHYceiver™ Package: Tray Product Status: Active Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Voltage - Supply: 3.14V ~ 3.47V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Interface Controllers Series: PHYceiver™ Package: Tray Product Status: Active Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Voltage - Supply: 3.14V ~ 3.47V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Controllers
Integrated Circuits (ICs) Interface Controllers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Interface Controllers Series: PHYceiver™ Package: Tray Product Status: Active Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Voltage - Supply: 3.14V ~ 3.47V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Interface Controllers
Series: PHYceiver™
Package: Tray
Product Status: Active
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Voltage - Supply: 3.14V ~ 3.47V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1894KI-40LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
1894KI-40LF
Integrated Circuits (ICs) - Interface - Controllers 1894KI-40LF
IC CONTROLLER ETHERNET 40QFN

IC CONTROLLER ETHERNET 40QFN

Supplier's Site
Controllers - 1894KI-40LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
1894KI-40LF
Controllers 1894KI-40LF
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 40-QFN-EP (6x6)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 40-QFN-EP (6x6)

Buy Now Datasheet
Interface - Controllers - 1894KI-40LF - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
1894KI-40LF
Interface - Controllers 1894KI-40LF
IC CONTROLLER ETHERNET 40QFN

IC CONTROLLER ETHERNET 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1894KI-40LF 1894KI-40LF 1894KI-40LF
Product Name Integrated Circuits (ICs) Interface Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.14V ~ 3.47V Other Other; 3.14V ~ 3.47V
Technology Ethernet; Ethernet Parallel Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 983591-SI2493-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9847KST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details