The ICS1894-40 is a low-power, single-chip 10BASE-T/100BASE-TX Ethernet PHY with RMII interface, supporting auto-MDIX and deep power-down modes for energy efficiency. It operates from a single 3.3V supply, consumes typically 300 mW in normal operation and 21 mW in power-down mode, and includes programmable LED outputs and an interrupt pin for event notification. The device is designed for RMII/MII applications in nodes and repeaters, compliant with IEEE 8802.3 standards, and supports Category 5 UTP cables with up to 24 dB attenuation at 100 MHz. It is housed in a 40-pin, 6 mm × 6 mm QFN package, rated for industrial temperature range (-40 °C to +85 °C), and is Pb-free and RoHS compliant.
IC CONTROLLER ETHERNET 40QFN Product overview: 1894KI-40LF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-1894KI-40LF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-1894KI-40LF |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |