Renesas Electronics Corporation Controllers 1894KI-32LFT

Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-VFQFPN (5x5)
Request a Quote
Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-VFQFPN (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1894KI-32LFT is a low-power integrated PHY device designed for 10BASE-T and 100BASE-TX Ethernet applications, compliant with ISO/IEC 8802.3 standards. It features an RMII interface and supports full-duplex operation at data rates of 10 Mb/s and 100 Mb/s. The device incorporates Auto-MDIX functionality, which automatically corrects crossover errors in wiring, enhancing installation flexibility. This PHY device utilizes digital signal processing for improved performance over unshielded twisted-pair category 5 cables, capable of handling attenuation exceeding 24 dB at 100 MHz. It includes a Serial Management Interface for configuration and status monitoring, along with programmable LED outputs to indicate various operational states such as link status and activity. The 1894KI-32LFT operates on a single 3.3V power supply and features low power consumption, with typical operating power around 300 mW and a power-down mode consuming approximately 21 mW. It is available in a compact 32-pin QFN package and is suitable for a variety of applications, including NIC cards, routers, and industrial equipment. The device is also offered in an industrial temperature range, making it suitable for more demanding environments.

Datasheet Summary
Powered by GS/AI

The 1894KI-32LFT is a low-power integrated PHY device designed for 10BASE-T and 100BASE-TX Ethernet applications, compliant with ISO/IEC 8802.3 standards. It features an RMII interface and supports full-duplex operation at data rates of 10 Mb/s and 100 Mb/s. The device incorporates Auto-MDIX functionality, which automatically corrects crossover errors in wiring, enhancing installation flexibility. This PHY device utilizes digital signal processing for improved performance over unshielded twisted-pair category 5 cables, capable of handling attenuation exceeding 24 dB at 100 MHz. It includes a Serial Management Interface for configuration and status monitoring, along with programmable LED outputs to indicate various operational states such as link status and activity. The 1894KI-32LFT operates on a single 3.3V power supply and features low power consumption, with typical operating power around 300 mW and a power-down mode consuming approximately 21 mW. It is available in a compact 32-pin QFN package and is suitable for a variety of applications, including NIC cards, routers, and industrial equipment. The device is also offered in an industrial temperature range, making it suitable for more demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Controllers - 800-2030-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
800-2030-2-ND
Controllers 800-2030-2-ND
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-VFQFPN (5x5)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-VFQFPN (5x5)

Buy Now Datasheet
Interface - Controllers - 1894KI-32LFT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
1894KI-32LFT
Interface - Controllers 1894KI-32LFT
IC CONTROLLER ETHERNET 32VFQFPN

IC CONTROLLER ETHERNET 32VFQFPN

Supplier's Site Datasheet
Controllers - 1894KI-32LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
1894KI-32LFT
Controllers 1894KI-32LFT
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-VFQFPN (5x5)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-VFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1894KI-32LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
1894KI-32LFT
Integrated Circuits (ICs) - Interface - Controllers 1894KI-32LFT
IC CONTROLLER ETHERNET 32VFQFPN

IC CONTROLLER ETHERNET 32VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 800-2030-2-ND 1894KI-32LFT 1894KI-32LFT 1894KI-32LFT
Product Name Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; Parallel Parallel Parallel Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.14V ~ 3.47V Other; 3.14V ~ 3.47V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details