Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Controllers 1894K-43LF

Description
IC CONTROLLER ETHERNET 40VFQFPN
Datasheet
Description
IC CONTROLLER ETHERNET 40VFQFPN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1894K-43LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
1894K-43LF
Integrated Circuits (ICs) - Interface - Controllers 1894K-43LF
IC CONTROLLER ETHERNET 40VFQFPN

IC CONTROLLER ETHERNET 40VFQFPN

Supplier's Site
Interface - Controllers - 1894K-43LF - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
1894K-43LF
Interface - Controllers 1894K-43LF
IC CONTROLLER ETHERNET 40VFQFPN

IC CONTROLLER ETHERNET 40VFQFPN

Supplier's Site Datasheet
Controllers - 1894K-43LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
1894K-43LF
Controllers 1894K-43LF
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 40-QFN (6x6)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1894K-43LF 1894K-43LF 1894K-43LF
Product Name Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology Ethernet; Ethernet Parallel Parallel
Device Type Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other Other; 3.14V ~ 3.47V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898003 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMJ - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
 - 74LVC240AD,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO20
View Details
Interface Transceiver IC - 702-SI3050-E1-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers