Renesas Electronics Corporation Interface - Controllers 1894K-34LFT

Description
IC CONTROLLER ETHERNET 32QFN
Datasheet
Description
IC CONTROLLER ETHERNET 32QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Controllers - 1894K-34LFT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
1894K-34LFT
Interface - Controllers 1894K-34LFT
IC CONTROLLER ETHERNET 32QFN

IC CONTROLLER ETHERNET 32QFN

Supplier's Site Datasheet
Controllers - 1894K-34LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
1894K-34LFT
Controllers 1894K-34LFT
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN (5x5)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1894K-34LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
1894K-34LFT
Integrated Circuits (ICs) - Interface - Controllers 1894K-34LFT
IC CONTROLLER ETHERNET 32QFN

IC CONTROLLER ETHERNET 32QFN

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1894K-34LFT 1894K-34LFT 1894K-34LFT
Product Name Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Parallel Parallel Ethernet; Ethernet
Device Type Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Interface Transceiver IC - 722-SI2415-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers