Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Controllers 1894K-34LF

Description
IC CONTROLLER ETHERNET 32QFN
Datasheet
Description
IC CONTROLLER ETHERNET 32QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1894K-34LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
1894K-34LF
Integrated Circuits (ICs) - Interface - Controllers 1894K-34LF
IC CONTROLLER ETHERNET 32QFN

IC CONTROLLER ETHERNET 32QFN

Supplier's Site
Controllers - 1894K-34LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
1894K-34LF
Controllers 1894K-34LF
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN (5x5)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-QFN (5x5)

Buy Now Datasheet
Interface - Controllers - 1894K-34LF - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
1894K-34LF
Interface - Controllers 1894K-34LF
IC CONTROLLER ETHERNET 32QFN

IC CONTROLLER ETHERNET 32QFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1894K-34LF 1894K-34LF 1894K-34LF
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Technology Ethernet; Ethernet Parallel Parallel
Device Type Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other Other; 3.14V ~ 3.47V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260844-SI32284-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Interface - Specialized - 32R1615DR-4DBT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details