Renesas Electronics Corporation Controllers 1894K-32LFT

Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-VFQFPN (5x5)
Request a Quote Datasheet
Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-VFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 800-2029-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
800-2029-2-ND
Controllers 800-2029-2-ND
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-VFQFPN (5x5)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-VFQFPN (5x5)

Buy Now Datasheet
Controllers - 1894K-32LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
1894K-32LFT
Controllers 1894K-32LFT
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-VFQFPN (5x5)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 32-VFQFPN (5x5)

Buy Now Datasheet
Interface - Controllers - 1894K-32LFT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
1894K-32LFT
Interface - Controllers 1894K-32LFT
IC CONTROLLER ETHERNET 32VFQFPN

IC CONTROLLER ETHERNET 32VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1894K-32LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
1894K-32LFT
Integrated Circuits (ICs) - Interface - Controllers 1894K-32LFT
IC CONTROLLER ETHERNET 32VFQFPN

IC CONTROLLER ETHERNET 32VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 800-2029-2-ND 1894K-32LFT 1894K-32LFT 1894K-32LFT
Product Name Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; Parallel Parallel Parallel Ethernet; Ethernet
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.14V ~ 3.47V Other; 3.14V ~ 3.47V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6993FX-AD-T-1 - 767947-ADM6993FX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 702-SI3216-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers