Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)
IC CONTROLLER ETHERNET 64TQFP
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)
IC CONTROLLER ETHERNET 64TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1893YI-10LFT-ND | 1893YI-10LFT | 1893YI-10LFT | 1893YI-10LFT |
| Product Name | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet; Parallel | Parallel | Parallel | Ethernet; Ethernet |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 3.14V ~ 3.47V | Other; 3.14V ~ 3.47V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |