Manufacturer: Renesas Electronics America
Win Source Part Number: 874222-1893Y-10LFT
Series: PHYceiver™
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)
Package: 64-TQFP
Package: Reel - TR
Part Status: Obsolete
Family Name: ICS1893-10
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS1893Y-10LFT, ICS1893Y-10LFT-ND
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)
IC CONTROLLER ETHERNET 64TQFP
IC CONTROLLER ETHERNET 64TQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 874222-1893Y-10LFT | 1893Y-10LFT-ND | 1893Y-10LFT | 1893Y-10LFT | 1893Y-10LFT |
| Product Name | Interface - Interface - Controllers - 1893Y-10LFT | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; TQFP; 64-TQFP (10x10) | TQFP; 64-TQFP | QFP; TQFP; 64-TQFP | QFP; 64-TQFP | QFP; TQFP |
| Technology | Ethernet; Parallel | Parallel | Parallel | Ethernet; Ethernet |