Renesas Electronics Corporation Controllers 1893BY-10LF

Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)
Request a Quote
Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS1893BY-10LF is a low-power Ethernet physical-layer device that supports both 10Base-T and 100Base-TX standards. It is designed for applications requiring a Media Independent Interface (MII) and features Auto-MDI/MDIX crossover correction, making it suitable for node, repeater, and switch applications. The device operates with a single 3.3-V power supply and typically consumes 400 mW, with a power-down mode that reduces consumption to around 21 mW. This controller incorporates digital signal processing for enhanced performance, allowing it to transmit and receive data over unshielded twisted-pair category 5 cables with significant attenuation. It supports half- and full-duplex operation at data rates of 10 MHz or 100 MHz, and its Auto-Negotiation feature enables automatic selection of the highest-performance mode with remote link partners. The ICS1893BY-10LF is available in a 64-pin Thin Quad Flat Pack (TQFP) package and is compliant with IEEE 802.3 standards.

Datasheet Summary
Powered by GS/AI

The ICS1893BY-10LF is a low-power Ethernet physical-layer device that supports both 10Base-T and 100Base-TX standards. It is designed for applications requiring a Media Independent Interface (MII) and features Auto-MDI/MDIX crossover correction, making it suitable for node, repeater, and switch applications. The device operates with a single 3.3-V power supply and typically consumes 400 mW, with a power-down mode that reduces consumption to around 21 mW. This controller incorporates digital signal processing for enhanced performance, allowing it to transmit and receive data over unshielded twisted-pair category 5 cables with significant attenuation. It supports half- and full-duplex operation at data rates of 10 MHz or 100 MHz, and its Auto-Negotiation feature enables automatic selection of the highest-performance mode with remote link partners. The ICS1893BY-10LF is available in a 64-pin Thin Quad Flat Pack (TQFP) package and is compliant with IEEE 802.3 standards.

Suppliers

Company
Product
Description
Supplier Links
Controllers - 1893BY-10LF-ND - DigiKey
Thief River Falls, MN, United States
Controllers
1893BY-10LF-ND
Controllers 1893BY-10LF-ND
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)

Buy Now Datasheet
Controllers - 1893BY-10LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
1893BY-10LF
Controllers 1893BY-10LF
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1893BY-10LF - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Controllers
1893BY-10LF
Integrated Circuits (ICs) - Interface - Controllers 1893BY-10LF
IC CONTROLLER ETHERNET 64TQFP

IC CONTROLLER ETHERNET 64TQFP

Supplier's Site
Interface - Controllers - 1893BY-10LF - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
1893BY-10LF
Interface - Controllers 1893BY-10LF
IC CONTROLLER ETHERNET 64TQFP

IC CONTROLLER ETHERNET 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1893BY-10LF-ND 1893BY-10LF 1893BY-10LF 1893BY-10LF
Product Name Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Technology Ethernet; Parallel Parallel Ethernet; Ethernet Parallel
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.14V ~ 3.47V Other; 3.14V ~ 3.47V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65223-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 1.89V, 2V ~ 3.45V, 3.15V ~ 5.25V, 4.35V ~ 5.5V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2457-D-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Interface - Interface - CODECs - AD1835AS - 909282-AD1835AS - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 52-MQFP (10x10)
View Details
2 suppliers
Line Interface ICs - 1907391P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details