Renesas Electronics Corporation Controllers 1893BFLFT

Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
Request a Quote Datasheet
Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 800-1017-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
800-1017-2-ND
Controllers 800-1017-2-ND
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP

Buy Now Datasheet
Interface - Controllers - 1893BFLFT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
1893BFLFT
Interface - Controllers 1893BFLFT
IC CONTROLLER ETHERNET 48SSOP

IC CONTROLLER ETHERNET 48SSOP

Supplier's Site Datasheet
Controllers - 1893BFLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
1893BFLFT
Controllers 1893BFLFT
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1893BFLFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
1893BFLFT
Integrated Circuits (ICs) - Interface - Controllers 1893BFLFT
IC CONTROLLER ETHERNET 48SSOP

IC CONTROLLER ETHERNET 48SSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 800-1017-2-ND 1893BFLFT 1893BFLFT 1893BFLFT
Product Name Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; Parallel Parallel Parallel Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.14V ~ 3.47V Other; 3.14V ~ 3.47V Other
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers