The ICS1893BFILF is a 3.3-V Ethernet PHYceiver designed for 10Base-T and 100Base-TX applications, supporting Auto-MDIX and low-power operation. It is packaged in a 48-lead 300-mil SSOP and operates over the industrial temperature range of -40°C to 85°C. The device integrates DSP-based PMD functions, including adaptive equalization and baseline-wander correction, and complies with IEEE 8802-3 standards. It supports MII, auto-negotiation, and half- or full-duplex modes at 10 or 100 Mb/s, with typical power consumption of 400 mW during operation and 21 mW in power-down mode.
IC CONTROLLER ETHERNET 48SSOP Product overview: 1893BFILF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-1893BFILF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-1893BFILF |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |