"Spread Spectrum Clock Generator IC 48MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLOCK GEN LOW EMI 8-SOIC
Spread Spectrum Clock Generator IC 48MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLOCK GEN LOW EMI 8-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1014-5-ND | 181M-52LF | 181M-52LF | 181M-52LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Spread Spectrum Clock Generator; Clock Generator |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts |