Renesas Electronics Corporation Interface - Specialized 14315R-100

Description
IC INTERFACE SPECIALIZED 48QFN
Description
IC INTERFACE SPECIALIZED 48QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The Router 5000, part number 14315R-100, is designed for high-performance half-router applications within LONWORKS control networks. It operates at a supply voltage of 3.3V and supports clock rates up to 40 MHz, providing enhanced throughput and larger buffer sizes for extended network variables. The device is housed in a compact 7mm x 7mm 48-pin QFN package and is capable of interfacing with various transceiver types, accommodating bit rates from 610 bps to 1.25 Mbps. This product features logical isolation between two half-routers, which enhances system reliability by preventing failures from affecting both channels. It supports transparent multi-channel and multi-media communication, making it versatile for different installation scenarios. The operating temperature range is -40°C to +85°C, ensuring functionality in diverse environmental conditions. The Router 5000 is compatible with multiple transceiver types, including TP/FT-10, TP-RS485, and TP/XF-1250, allowing for mixed media installations that can reduce overall costs. It also includes firmware for implementing a half-router and can be configured for various routing algorithms, providing flexibility in system design. The parameters can be stored in an external EEPROM, facilitating easy configuration and management.

Datasheet Summary
Powered by GS/AI

The Router 5000, part number 14315R-100, is designed for high-performance half-router applications within LONWORKS control networks. It operates at a supply voltage of 3.3V and supports clock rates up to 40 MHz, providing enhanced throughput and larger buffer sizes for extended network variables. The device is housed in a compact 7mm x 7mm 48-pin QFN package and is capable of interfacing with various transceiver types, accommodating bit rates from 610 bps to 1.25 Mbps. This product features logical isolation between two half-routers, which enhances system reliability by preventing failures from affecting both channels. It supports transparent multi-channel and multi-media communication, making it versatile for different installation scenarios. The operating temperature range is -40°C to +85°C, ensuring functionality in diverse environmental conditions. The Router 5000 is compatible with multiple transceiver types, including TP/FT-10, TP-RS485, and TP/XF-1250, allowing for mixed media installations that can reduce overall costs. It also includes firmware for implementing a half-router and can be configured for various routing algorithms, providing flexibility in system design. The parameters can be stored in an external EEPROM, facilitating easy configuration and management.

Suppliers

Company
Product
Description
Supplier Links
Interface - Specialized - 14315R-100 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
14315R-100
Interface - Specialized 14315R-100
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number 14315R-100
Product Name Interface - Specialized
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74ALVCH16244DGG,11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362-1
View Details
Controllers - CG7754AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details