Renesas Electronics Corporation Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers 14230R-450

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Design Germany GmbH Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tray Product Status: Active Type: Transceiver Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Design Germany GmbH Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tray Product Status: Active Type: Transceiver Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Design Germany GmbH Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tray Product Status: Active Type: Transceiver Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Design Germany GmbH
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tray
Product Status: Active
Type: Transceiver
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)

Buy Now Datasheet
Interface Transceiver IC - 710-14230R-450 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-14230R-450
Interface Transceiver IC 710-14230R-450
IC TRANSCEIVER 64TQFP Product overview: 14230R-450 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-14230R-450 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 64TQFP Product overview: 14230R-450 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-14230R-450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - 14230R-450 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
14230R-450
Drivers, Receivers, Transceivers 14230R-450
IC TRANSCEIVER 64TQFP

IC TRANSCEIVER 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-14230R-450 14230R-450
Product Name Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Features RoHS
Supply Voltage Other; 5V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details