The 1339AC-31SRGI is a low-power real-time clock (RTC) from Quarktwin Technology Ltd. designed for precise timekeeping and date management. It features a serial I²C interface for data communication and provides comprehensive time/date information, including seconds, minutes, hours, day, date, month, and year, with automatic adjustments for months with fewer than 31 days and leap years up to the year 2100. The device supports both 12-hour and 24-hour formats with an AM/PM indicator. This RTC includes two programmable time-of-day alarms and a programmable square-wave output. It is equipped with a power-sense circuit that detects power failures, automatically switching to a backup supply to maintain time and alarm functionality. The 1339AC-31SRGI operates within an industrial temperature range of -40°C to +85°C and is available in a 16-SOIC package. It is UL recognized and includes a trickle-charge capability for backup power sources. This product is suitable for various applications, including handheld devices, consumer electronics, office equipment, medical devices, and telecommunications.
Win Source Part Number: 1000879-1339AC-31SRG
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Trickle-Charger
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3V ~ 3.7V
Current - Timekeeping (Max): 200µA @ 3.63V ~ 5.5V
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 1339
Product Status: Obsolete
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-SOIC (0.295"", 7.50mm Width)"
IC RTC CLK/CALENDAR I2C 16SOIC Product overview: 1339AC-31SRGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-1339AC-31SRGI can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-SOIC (0.295", 7.50mm Width)
IC RTC CLK/CALENDAR I2C 16-SOIC
IC RTC CLK/CALENDAR I2C 16SOIC
IC RTC CLK/CALENDAR I2C 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1000879-1339AC-31SRGI | 1339AC-31SRGI-ND | 690-1339AC-31SRGI | 1339AC-31SRGI | 1339AC-31SRGI | 1339AC-31SRGI | 1339AC-31SRGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Real Time Clocks | Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; 16-SOIC (0.295", 7.50mm Width) | Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Tube | Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | |
| Supply Voltage | 1.3 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |