Renbrandt, Inc. FLEXIMITE™ Flexible Disc Servo Couplings (Size 3) Y65X59X

Description
Inch (38.1 mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.
Description
Inch (38.1 mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

Suppliers

Company
Product
Description
Supplier Links
FLEXIMITE™ Flexible Disc Servo Couplings (Size 3) - Y65X59X - Renbrandt, Inc.
Gloucester, MA, USA
FLEXIMITE™ Flexible Disc Servo Couplings (Size 3)
Y65X59X
FLEXIMITE™ Flexible Disc Servo Couplings (Size 3) Y65X59X
Inch (38.1 mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

Inch (38.1 mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number Y65X59X
Product Name FLEXIMITE™ Flexible Disc Servo Couplings (Size 3)
Coupling Type Flexible Disc
Rated Torque 15.62 In-lbs (18.02 kg-cm)
Rated Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
KHK GC2-20S, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20s - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details