Renbrandt, Inc. FLEXIMITE™ Flexible Disc Servo Couplings (Size 1) Y39X41X

Description
These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.
Description
These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

Suppliers

Company
Product
Description
Supplier Links
FLEXIMITE™ Flexible Disc Servo Couplings (Size 1) - Y39X41X - Renbrandt, Inc.
Gloucester, MA, USA
FLEXIMITE™ Flexible Disc Servo Couplings (Size 1)
Y39X41X
FLEXIMITE™ Flexible Disc Servo Couplings (Size 1) Y39X41X
These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number Y39X41X
Product Name FLEXIMITE™ Flexible Disc Servo Couplings (Size 1)
Coupling Type Flexible Disc
Rated Torque 1.88 In-lbs (2.16 kg-cm)
Rated Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD120 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9843 to 7.87 inch (25 to 200 mm)
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details