Stock Drive Products & Sterling Instrument - SDP/SI 1.5" Overall Length zero Backlash Lattice Type Coupling with 0.5" Bore on side A & 0.5"Bore on side B S50CLM-100X04X04

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S50CLM-100X04X04 is a zero-backlash lattice-type coupling with a 0.500 inch bore on each end, designed to accommodate angular misalignment up to 7°. It has an overall length of 1.500 inches, an outer diameter of 1.000 inch, and transmits a maximum torque of 24 lbf·in. The coupling is rated for a maximum speed of 7500 rpm, with a torsional stiffness of 27 lbf·in./deg, and lateral and axial misalignment offsets of 0.015 inch and 0.025 inch respectively. It is constructed with 6061 aluminum hubs, 420 stainless steel discs, and 416 stainless steel end flanges. The coupling uses four cap screws and set screws for mounting.

Datasheet Summary
Powered by GS/AI

S50CLM-100X04X04 is a zero-backlash lattice-type coupling with a 0.500 inch bore on each end, designed to accommodate angular misalignment up to 7°. It has an overall length of 1.500 inches, an outer diameter of 1.000 inch, and transmits a maximum torque of 24 lbf·in. The coupling is rated for a maximum speed of 7500 rpm, with a torsional stiffness of 27 lbf·in./deg, and lateral and axial misalignment offsets of 0.015 inch and 0.025 inch respectively. It is constructed with 6061 aluminum hubs, 420 stainless steel discs, and 416 stainless steel end flanges. The coupling uses four cap screws and set screws for mounting.

Suppliers

Company
Product
Description
Supplier Links
1.5
Hicksville, NY, United States
1.5" Overall Length zero Backlash Lattice Type Coupling with 0.5" Bore on side A & 0.5"Bore on side B
S50CLM-100X04X04
1.5" Overall Length zero Backlash Lattice Type Coupling with 0.5" Bore on side A & 0.5"Bore on side B S50CLM-100X04X04
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50CLM-100X04X04
Product Name 1.5" Overall Length zero Backlash Lattice Type Coupling with 0.5" Bore on side A & 0.5"Bore on side B
Rated Torque 24 In-lbs (27.67 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of hubs (A 5A15M331903, A 5A15M331904, A 5A15M331906) can be mated with disk ( A 5P15M3319) to form a coupling - A 5P15M3319 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 0.7520 inch (19.1 mm)
Coupling Length 0.8661 inch (22 mm)
View Details
Flexible Spline Coupling,1.609
Specs
Rated Torque 13.3 In-lbs (15.34 kg-cm)
Rated Speed 15000 rpm
Units English Design
View Details
Purchase With A 5Z15M004110 - A 5Z15M004110 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 150 In-lbs (173 kg-cm)
Coupling Length 2 inch (50.8 mm)
View Details