Renbrandt, Inc. FLEXIMITE™ Flexible Disc Servo Couplings (Size 2) Y28X13X

Description
mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.
Description
mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

Suppliers

Company
Product
Description
Supplier Links
FLEXIMITE™ Flexible Disc Servo Couplings (Size 2) - Y28X13X - Renbrandt, Inc.
Gloucester, MA, USA
FLEXIMITE™ Flexible Disc Servo Couplings (Size 2)
Y28X13X
FLEXIMITE™ Flexible Disc Servo Couplings (Size 2) Y28X13X
mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

mm) These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset and angular misalignment. Torsional rigidity. Uniform velocity. No friction. wear. or lubrication. Long life. Low side loads on bearings. Accurate concentricity. Unaffected by dust or corrosive atmosphere. Available in four O.D. sizes. and any bore in inch or metric.

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number Y28X13X
Product Name FLEXIMITE™ Flexible Disc Servo Couplings (Size 2)
Coupling Type Flexible Disc
Rated Torque 3.75 In-lbs (4.32 kg-cm)
Rated Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Flexible Couplings - 606007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.9449 inch (24 mm)
View Details