Renbrandt, Inc. Size 3 TINYMITE™ Shaft Coupling M501-88

Description
Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.
Description
Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.

Suppliers

Company
Product
Description
Supplier Links
Size 3 TINYMITE™ Shaft Coupling - M501-88 - Renbrandt, Inc.
Gloucester, MA, USA
Size 3 TINYMITE™ Shaft Coupling
M501-88
Size 3 TINYMITE™ Shaft Coupling M501-88
Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.

Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of set-screws with respect to crosspins not maintained except at extra cost. Appropriate wrenches supplied with each order.

Supplier's Site

Technical Specifications

  Renbrandt, Inc.
Product Category Flexible Couplings
Product Number M501-88
Product Name Size 3 TINYMITE™ Shaft Coupling
Coupling Type Sliding Block
Rated Torque 6.25 In-lbs (7.21 kg-cm)
Rated Speed 1500 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Flexible Coupling Flectors - 2032436 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details