Remke Industries Watertight Conduit Hub, die cast zinc, 3-1/2" NPT WH-9

Description
The Tuff-Seal WH Series of Watertight Conduit Hubs feature a design with unique angled serrations that provide a larger & tighter surface plus a reliable watertight seal even with rough or oversized knock-out. Used to connect rigid metal conduit (or IMC) to a threadless opening in electrical enclosures, Remke Conduit Hubs are rated NEMA 4 and may be used in either wet or dry applications. Remke Watertight Conduit Hubs are available in ½” to 4” hub sizes in these materials: Die Cast Zinc – high strength & hardness with outstanding corrosion resistance Stainless Steel – offers highest levels of durability in severely corrosive applications or high moisture environments where washdowns for cleaning may be necessary Chrome Plated – corrosion & wear resistant and suitable for use in IP 54 applications with dust & water spray Designed with simple 2-piece construction, Remke WH Series Hubs offer positive grounding, protective insulated throats that prevent wire abrasion and an embedded O-Ring to ensure a watertight seal. A grounded style is also available.
Description
The Tuff-Seal WH Series of Watertight Conduit Hubs feature a design with unique angled serrations that provide a larger & tighter surface plus a reliable watertight seal even with rough or oversized knock-out. Used to connect rigid metal conduit (or IMC) to a threadless opening in electrical enclosures, Remke Conduit Hubs are rated NEMA 4 and may be used in either wet or dry applications. Remke Watertight Conduit Hubs are available in ½” to 4” hub sizes in these materials: Die Cast Zinc – high strength & hardness with outstanding corrosion resistance Stainless Steel – offers highest levels of durability in severely corrosive applications or high moisture environments where washdowns for cleaning may be necessary Chrome Plated – corrosion & wear resistant and suitable for use in IP 54 applications with dust & water spray Designed with simple 2-piece construction, Remke WH Series Hubs offer positive grounding, protective insulated throats that prevent wire abrasion and an embedded O-Ring to ensure a watertight seal. A grounded style is also available.

Suppliers

Company
Product
Description
Supplier Links
Watertight Conduit Hub, die cast zinc, 3-1/2" NPT - WH-9 - Remke Industries
Wheeling, IL, USA
Watertight Conduit Hub, die cast zinc, 3-1/2" NPT
WH-9
Watertight Conduit Hub, die cast zinc, 3-1/2" NPT WH-9
The Tuff-Seal WH Series of Watertight Conduit Hubs feature a design with unique angled serrations that provide a larger & tighter surface plus a reliable watertight seal even with rough or oversized knock-out. Used to connect rigid metal conduit (or IMC) to a threadless opening in electrical enclosures, Remke Conduit Hubs are rated NEMA 4 and may be used in either wet or dry applications. Remke Watertight Conduit Hubs are available in ½” to 4” hub sizes in these materials: Die Cast Zinc – high strength & hardness with outstanding corrosion resistance Stainless Steel – offers highest levels of durability in severely corrosive applications or high moisture environments where washdowns for cleaning may be necessary Chrome Plated – corrosion & wear resistant and suitable for use in IP 54 applications with dust & water spray Designed with simple 2-piece construction, Remke WH Series Hubs offer positive grounding, protective insulated throats that prevent wire abrasion and an embedded O-Ring to ensure a watertight seal. A grounded style is also available.

The Tuff-Seal WH Series of Watertight Conduit Hubs feature a design with unique angled serrations that provide a larger & tighter surface plus a reliable watertight seal even with rough or oversized knock-out. Used to connect rigid metal conduit (or IMC) to a threadless opening in electrical enclosures, Remke Conduit Hubs are rated NEMA 4 and may be used in either wet or dry applications.

Remke Watertight Conduit Hubs are available in ½” to 4” hub sizes in these materials:

  • Die Cast Zinc – high strength & hardness with outstanding corrosion resistance
  • Stainless Steel – offers highest levels of durability in severely corrosive applications or high moisture environments where washdowns for cleaning may be necessary
  • Chrome Plated – corrosion & wear resistant and suitable for use in IP 54 applications with dust & water spray

Designed with simple 2-piece construction, Remke WH Series Hubs offer positive grounding, protective insulated throats that prevent wire abrasion and an embedded O-Ring to ensure a watertight seal. A grounded style is also available.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Conduit Fittings
Product Number WH-9
Product Name Watertight Conduit Hub, die cast zinc, 3-1/2" NPT
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.34 inch (34 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details