Remke Tuff-Flex Cord Grip Connector features a molded rubber cone that is tapered for improved cable stability. Another key feature of this connector is that it is more compact with a slimmer profile which provides easier installation in tight spaces. The unique design of this connector is ideally suited for applications where cable damage due to excessive flexing is a concern.
The rubber cone on this connector matches cable arc-of-bend specifications to eliminate damage. 100% rubber construction outlasts PVC designs as it resists hard knocks, splitting and cracking. The Tuff-Flex Cord Grip also features a rubber cone-to-connector seal that is moisture proof. And when the rubber cone is coupled with one of Remke’ s aluminum or steel strain relief cord grip there is even greater protection from abrasion and cable pull-out.
Tuff-Flex Connectors are ideal for use in applications where repetitive movement of control & power cable occurs such as with robots and automated equipment used in materials handling and welding. Special ‘ swivel’ versions are also available for those applications producing cable rotation as well as cable flex.
| Remke Industries | |
|---|---|
| Product Category | Pulling and Support Grips |
| Product Number | TF-411 |
| Product Name | Tuff-Flex alum Cord Grip, 1-1/4" NPT, cable range .562 - .688 |