Remke Tuff-Seal Swivel-Flex Cord Grips feature a patented swivel design that provides superior cable protection. This patent-pending design virtually eliminates premature mesh fatigue while the mesh prevents cable pull-out. This combination maximizes both cable and connection life so that downtime and costs are greatly reduced.
Machined flats and threads in the cord connector provide a more secure installation with a visually appealing appearance. A special inner gasket made from neoprene provides a seal against rust, filing and other foreign material. And these grips meet or exceed SAE performance requirements.
Swivel-Flex Grips are ideal for use in applications where repetitive movement of control & power cable occurs such as with robots and automated equipment used in materials handling and welding. Grips in this series are available in straight, 45 and 90 degree body styles with knock-out sizes ranging from 1 ¼” diameter to 1 ½” diameter.
| Remke Industries | |
|---|---|
| Product Category | Pulling and Support Grips |
| Product Number | SWV-45411-E |
| Product Name | Swivel-Flex 45 deg alum Cord Grip, 1-1/4" NPT, cable range .562 - .688, with mesh |