Remke Industries MC Cable Connector, alum, 3" NPT, range over jacket 3.150 - 3.300, range over armor 3.010 - 3.210 RTK-300-22

Description
RATED NEMA 4 AND IP 65, REMKE'S MC CABLE CONNECTORS ARE IN-STOCK IN 1/2" TO 4" HUB SIZES IN ALUMINUM, NICKEL-PLATED ALUMINUM AND STAINLESS STEEL. Remke PowR-Teck™ Metal Clad (MC) Cable Connectors feature an exclusive one-piece design. Other manufacturers give you 4 or 5 pieces to assemble and if you lose one you're out of luck. But not with Remke! When you choose the PowR-Teck connector you the the PowR-Lock one-piece design that's more compact in size. And no disassembly is required - just push the cable through, tighten the connector and you're done. PowR-Teck MC Cable Connectors are designed to form a watertight seal around the jacketed metal cable and at the enclosure entry. Design features of PowR-Teck MC Cable Connectors include: One-Piece Compact Design Unique PowR-Lock Grounding Seal for superior conductivity No Disassembly Required for easy & fast installation of MC Fittings Neoprene bushing provides superior pull-out & sealing protection Embedded Viton® O-Ring The family of PowR-Teck MC Cable Connectors are ideal for use in these applications: Water Treatment & Sewage Treatment Plants Mining Pulp & Paper Plants Oil & Gas Facilities Petrochemical Plants Automotive Manufacturing & Assembly Power Generation/Power Plants Plastics Production & Container Manufacturing Grain Elevators Temporary Power
Description
RATED NEMA 4 AND IP 65, REMKE'S MC CABLE CONNECTORS ARE IN-STOCK IN 1/2" TO 4" HUB SIZES IN ALUMINUM, NICKEL-PLATED ALUMINUM AND STAINLESS STEEL. Remke PowR-Teck™ Metal Clad (MC) Cable Connectors feature an exclusive one-piece design. Other manufacturers give you 4 or 5 pieces to assemble and if you lose one you're out of luck. But not with Remke! When you choose the PowR-Teck connector you the the PowR-Lock one-piece design that's more compact in size. And no disassembly is required - just push the cable through, tighten the connector and you're done. PowR-Teck MC Cable Connectors are designed to form a watertight seal around the jacketed metal cable and at the enclosure entry. Design features of PowR-Teck MC Cable Connectors include: One-Piece Compact Design Unique PowR-Lock Grounding Seal for superior conductivity No Disassembly Required for easy & fast installation of MC Fittings Neoprene bushing provides superior pull-out & sealing protection Embedded Viton® O-Ring The family of PowR-Teck MC Cable Connectors are ideal for use in these applications: Water Treatment & Sewage Treatment Plants Mining Pulp & Paper Plants Oil & Gas Facilities Petrochemical Plants Automotive Manufacturing & Assembly Power Generation/Power Plants Plastics Production & Container Manufacturing Grain Elevators Temporary Power

Suppliers

Company
Product
Description
Supplier Links
MC Cable Connector, alum, 3" NPT, range over jacket 3.150 - 3.300, range over armor 3.010 - 3.210 - RTK-300-22 - Remke Industries
Wheeling, IL, USA
MC Cable Connector, alum, 3" NPT, range over jacket 3.150 - 3.300, range over armor 3.010 - 3.210
RTK-300-22
MC Cable Connector, alum, 3" NPT, range over jacket 3.150 - 3.300, range over armor 3.010 - 3.210 RTK-300-22
RATED NEMA 4 AND IP 65, REMKE'S MC CABLE CONNECTORS ARE IN-STOCK IN 1/2" TO 4" HUB SIZES IN ALUMINUM, NICKEL-PLATED ALUMINUM AND STAINLESS STEEL. Remke PowR-Teck™ Metal Clad (MC) Cable Connectors feature an exclusive one-piece design. Other manufacturers give you 4 or 5 pieces to assemble and if you lose one you're out of luck. But not with Remke! When you choose the PowR-Teck connector you the the PowR-Lock one-piece design that's more compact in size. And no disassembly is required - just push the cable through, tighten the connector and you're done. PowR-Teck MC Cable Connectors are designed to form a watertight seal around the jacketed metal cable and at the enclosure entry. Design features of PowR-Teck MC Cable Connectors include: One-Piece Compact Design Unique PowR-Lock Grounding Seal for superior conductivity No Disassembly Required for easy & fast installation of MC Fittings Neoprene bushing provides superior pull-out & sealing protection Embedded Viton® O-Ring The family of PowR-Teck MC Cable Connectors are ideal for use in these applications: Water Treatment & Sewage Treatment Plants Mining Pulp & Paper Plants Oil & Gas Facilities Petrochemical Plants Automotive Manufacturing & Assembly Power Generation/Power Plants Plastics Production & Container Manufacturing Grain Elevators Temporary Power

RATED NEMA 4 AND IP 65, REMKE'S MC CABLE CONNECTORS ARE IN-STOCK IN 1/2" TO 4" HUB SIZES IN ALUMINUM, NICKEL-PLATED ALUMINUM AND STAINLESS STEEL.

Remke PowR-Teck™ Metal Clad (MC) Cable Connectors feature an exclusive one-piece design. Other manufacturers give you 4 or 5 pieces to assemble and if you lose one you're out of luck. But not with Remke! When you choose the PowR-Teck connector you the the PowR-Lock one-piece design that's more compact in size. And no disassembly is required - just push the cable through, tighten the connector and you're done.

PowR-Teck MC Cable Connectors are designed to form a watertight seal around the jacketed metal cable and at the enclosure entry. Design features of PowR-Teck MC Cable Connectors include:

  • One-Piece Compact Design
  • Unique PowR-Lock Grounding Seal for superior conductivity
  • No Disassembly Required for easy & fast installation of MC Fittings
  • Neoprene bushing provides superior pull-out & sealing protection
  • Embedded Viton® O-Ring

The family of PowR-Teck MC Cable Connectors are ideal for use in these applications:

  • Water Treatment & Sewage Treatment Plants
  • Mining Pulp & Paper Plants
  • Oil & Gas Facilities
  • Petrochemical Plants
  • Automotive Manufacturing & Assembly
  • Power Generation/Power Plants
  • Plastics Production & Container Manufacturing
  • Grain Elevators
  • Temporary Power
Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number RTK-300-22
Product Name MC Cable Connector, alum, 3" NPT, range over jacket 3.150 - 3.300, range over armor 3.010 - 3.210
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details