Remke Industries MC Cable Connector, alum, 1/2" NPT, range over jacket .860 - .985, range over armor .750 - .905 RTK-050-4

Description
RATED NEMA 4 AND IP 65, REMKE'S MC CABLE CONNECTORS ARE IN-STOCK IN 1/2" TO 4" HUB SIZES IN ALUMINUM, NICKEL-PLATED ALUMINUM AND STAINLESS STEEL. Remke PowR-Teck™ Metal Clad (MC) Cable Connectors feature an exclusive one-piece design. Other manufacturers give you 4 or 5 pieces to assemble and if you lose one you're out of luck. But not with Remke! When you choose the PowR-Teck connector you the the PowR-Lock one-piece design that's more compact in size. And no disassembly is required - just push the cable through, tighten the connector and you're done. PowR-Teck MC Cable Connectors are designed to form a watertight seal around the jacketed metal cable and at the enclosure entry. Design features of PowR-Teck MC Cable Connectors include: One-Piece Compact Design Unique PowR-Lock Grounding Seal for superior conductivity No Disassembly Required for easy & fast installation of MC Fittings Neoprene bushing provides superior pull-out & sealing protection Embedded Viton® O-Ring The family of PowR-Teck MC Cable Connectors are ideal for use in these applications: Water Treatment & Sewage Treatment Plants Mining Pulp & Paper Plants Oil & Gas Facilities Petrochemical Plants Automotive Manufacturing & Assembly Power Generation/Power Plants Plastics Production & Container Manufacturing Grain Elevators Temporary Power
Description
RATED NEMA 4 AND IP 65, REMKE'S MC CABLE CONNECTORS ARE IN-STOCK IN 1/2" TO 4" HUB SIZES IN ALUMINUM, NICKEL-PLATED ALUMINUM AND STAINLESS STEEL. Remke PowR-Teck™ Metal Clad (MC) Cable Connectors feature an exclusive one-piece design. Other manufacturers give you 4 or 5 pieces to assemble and if you lose one you're out of luck. But not with Remke! When you choose the PowR-Teck connector you the the PowR-Lock one-piece design that's more compact in size. And no disassembly is required - just push the cable through, tighten the connector and you're done. PowR-Teck MC Cable Connectors are designed to form a watertight seal around the jacketed metal cable and at the enclosure entry. Design features of PowR-Teck MC Cable Connectors include: One-Piece Compact Design Unique PowR-Lock Grounding Seal for superior conductivity No Disassembly Required for easy & fast installation of MC Fittings Neoprene bushing provides superior pull-out & sealing protection Embedded Viton® O-Ring The family of PowR-Teck MC Cable Connectors are ideal for use in these applications: Water Treatment & Sewage Treatment Plants Mining Pulp & Paper Plants Oil & Gas Facilities Petrochemical Plants Automotive Manufacturing & Assembly Power Generation/Power Plants Plastics Production & Container Manufacturing Grain Elevators Temporary Power

Suppliers

Company
Product
Description
Supplier Links
MC Cable Connector, alum, 1/2" NPT, range over jacket .860 - .985, range over armor .750 - .905 - RTK-050-4 - Remke Industries
Wheeling, IL, USA
MC Cable Connector, alum, 1/2" NPT, range over jacket .860 - .985, range over armor .750 - .905
RTK-050-4
MC Cable Connector, alum, 1/2" NPT, range over jacket .860 - .985, range over armor .750 - .905 RTK-050-4
RATED NEMA 4 AND IP 65, REMKE'S MC CABLE CONNECTORS ARE IN-STOCK IN 1/2" TO 4" HUB SIZES IN ALUMINUM, NICKEL-PLATED ALUMINUM AND STAINLESS STEEL. Remke PowR-Teck™ Metal Clad (MC) Cable Connectors feature an exclusive one-piece design. Other manufacturers give you 4 or 5 pieces to assemble and if you lose one you're out of luck. But not with Remke! When you choose the PowR-Teck connector you the the PowR-Lock one-piece design that's more compact in size. And no disassembly is required - just push the cable through, tighten the connector and you're done. PowR-Teck MC Cable Connectors are designed to form a watertight seal around the jacketed metal cable and at the enclosure entry. Design features of PowR-Teck MC Cable Connectors include: One-Piece Compact Design Unique PowR-Lock Grounding Seal for superior conductivity No Disassembly Required for easy & fast installation of MC Fittings Neoprene bushing provides superior pull-out & sealing protection Embedded Viton® O-Ring The family of PowR-Teck MC Cable Connectors are ideal for use in these applications: Water Treatment & Sewage Treatment Plants Mining Pulp & Paper Plants Oil & Gas Facilities Petrochemical Plants Automotive Manufacturing & Assembly Power Generation/Power Plants Plastics Production & Container Manufacturing Grain Elevators Temporary Power

RATED NEMA 4 AND IP 65, REMKE'S MC CABLE CONNECTORS ARE IN-STOCK IN 1/2" TO 4" HUB SIZES IN ALUMINUM, NICKEL-PLATED ALUMINUM AND STAINLESS STEEL.

Remke PowR-Teck™ Metal Clad (MC) Cable Connectors feature an exclusive one-piece design. Other manufacturers give you 4 or 5 pieces to assemble and if you lose one you're out of luck. But not with Remke! When you choose the PowR-Teck connector you the the PowR-Lock one-piece design that's more compact in size. And no disassembly is required - just push the cable through, tighten the connector and you're done.

PowR-Teck MC Cable Connectors are designed to form a watertight seal around the jacketed metal cable and at the enclosure entry. Design features of PowR-Teck MC Cable Connectors include:

  • One-Piece Compact Design
  • Unique PowR-Lock Grounding Seal for superior conductivity
  • No Disassembly Required for easy & fast installation of MC Fittings
  • Neoprene bushing provides superior pull-out & sealing protection
  • Embedded Viton® O-Ring

The family of PowR-Teck MC Cable Connectors are ideal for use in these applications:

  • Water Treatment & Sewage Treatment Plants
  • Mining Pulp & Paper Plants
  • Oil & Gas Facilities
  • Petrochemical Plants
  • Automotive Manufacturing & Assembly
  • Power Generation/Power Plants
  • Plastics Production & Container Manufacturing
  • Grain Elevators
  • Temporary Power
Supplier's Site
RMKE MISC - RTK-050-4 - Galco Industrial Electronics
Madison Heights, MI, United States
RMKE MISC
RTK-050-4
RMKE MISC RTK-050-4
Aluminum Connector Complete Assembly

Aluminum Connector Complete Assembly

Supplier's Site

Technical Specifications

  Remke Industries Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number RTK-050-4 RTK-050-4
Product Name MC Cable Connector, alum, 1/2" NPT, range over jacket .860 - .985, range over armor .750 - .905 RMKE MISC
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1810-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details