Remke Industries Cord Connector, SS, 2" NPT, cable range 1.250 - 1.375, Form Size 6 with mesh RSSS-622-E

Description
RSSS SERIES STAINLESS STEEL CORROSION-RESISTANT CORD CONNECTORS The Tuff-Seal RSSS series of corrosion-resistant acord connectors feature a body and compression nut made of Type 304 stainless steel with exceptional tensile strength and the highest levels of durability in severely corrosive environments filled with saltwater, acids or chemicals. All RSSS connectors includes an embedded Buna-N O-Ring. These connectors are recommended for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp &paper mills and chemical manufacturing factories. (Note: Type 316 stainless steel also available upon requrest and minimums may apply.) All RSSS connectors can be ordered with or without wire mesh attachments and accommodate conduit suizes from 3/8" to 4". The combination tightening surface on RSSS Corrosion-Resistant Connectors is a unique Remke design that provides a large wrenching area for easy installation.
Description
RSSS SERIES STAINLESS STEEL CORROSION-RESISTANT CORD CONNECTORS The Tuff-Seal RSSS series of corrosion-resistant acord connectors feature a body and compression nut made of Type 304 stainless steel with exceptional tensile strength and the highest levels of durability in severely corrosive environments filled with saltwater, acids or chemicals. All RSSS connectors includes an embedded Buna-N O-Ring. These connectors are recommended for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp &paper mills and chemical manufacturing factories. (Note: Type 316 stainless steel also available upon requrest and minimums may apply.) All RSSS connectors can be ordered with or without wire mesh attachments and accommodate conduit suizes from 3/8" to 4". The combination tightening surface on RSSS Corrosion-Resistant Connectors is a unique Remke design that provides a large wrenching area for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, SS, 2" NPT, cable range 1.250 - 1.375, Form Size 6 with mesh - RSSS-622-E - Remke Industries
Wheeling, IL, USA
Cord Connector, SS, 2" NPT, cable range 1.250 - 1.375, Form Size 6 with mesh
RSSS-622-E
Cord Connector, SS, 2" NPT, cable range 1.250 - 1.375, Form Size 6 with mesh RSSS-622-E
RSSS SERIES STAINLESS STEEL CORROSION-RESISTANT CORD CONNECTORS The Tuff-Seal RSSS series of corrosion-resistant acord connectors feature a body and compression nut made of Type 304 stainless steel with exceptional tensile strength and the highest levels of durability in severely corrosive environments filled with saltwater, acids or chemicals. All RSSS connectors includes an embedded Buna-N O-Ring. These connectors are recommended for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp &paper mills and chemical manufacturing factories. (Note: Type 316 stainless steel also available upon requrest and minimums may apply.) All RSSS connectors can be ordered with or without wire mesh attachments and accommodate conduit suizes from 3/8" to 4". The combination tightening surface on RSSS Corrosion-Resistant Connectors is a unique Remke design that provides a large wrenching area for easy installation.

RSSS SERIES STAINLESS STEEL CORROSION-RESISTANT CORD CONNECTORS

The Tuff-Seal RSSS series of corrosion-resistant acord connectors feature a body and compression nut made of Type 304 stainless steel with exceptional tensile strength and the highest levels of durability in severely corrosive environments filled with saltwater, acids or chemicals.

All RSSS connectors includes an embedded Buna-N O-Ring. These connectors are recommended for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp &paper mills and chemical manufacturing factories. (Note: Type 316 stainless steel also available upon requrest and minimums may apply.)

All RSSS connectors can be ordered with or without wire mesh attachments and accommodate conduit suizes from 3/8" to 4".

The combination tightening surface on RSSS Corrosion-Resistant Connectors is a unique Remke design that provides a large wrenching area for easy installation.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number RSSS-622-E
Product Name Cord Connector, SS, 2" NPT, cable range 1.250 - 1.375, Form Size 6 with mesh
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
XC5(DIN Twin-contact Connectors)   - XC5C-6422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
8 suppliers