Remke Industries Cord Connector, steel, 1" NPT, cable range .688 - .812 RSRS-313

Description
Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories. These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.
Description
Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories. These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, steel, 1" NPT, cable range .688 - .812 - RSRS-313 - Remke Industries
Wheeling, IL, USA
Cord Connector, steel, 1" NPT, cable range .688 - .812
RSRS-313
Cord Connector, steel, 1" NPT, cable range .688 - .812 RSRS-313
Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories. These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.

Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories.

These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number RSRS-313
Product Name Cord Connector, steel, 1" NPT, cable range .688 - .812
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data