Remke Industries Cord Connector, steel, 3/8" NPT, cable range .250 - .312 with mesh RSRS-005-E

Description
Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories. These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.
Description
Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories. These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, steel, 3/8" NPT, cable range .250 - .312 with mesh - RSRS-005-E - Remke Industries
Wheeling, IL, USA
Cord Connector, steel, 3/8" NPT, cable range .250 - .312 with mesh
RSRS-005-E
Cord Connector, steel, 3/8" NPT, cable range .250 - .312 with mesh RSRS-005-E
Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories. These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.

Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high moisture environments in food processing plants, petrochemical facilities, wastewater treatment plants, pulp & paper mills and chemical manufacturing factories.

These Steel Cord Connectors have been designed to withstand the extremes of water, caustic materials, detergents or survactants. They can be ordered with or without wire mesh and accommodate 3/8”, ½”, ¾”, 1", 1 1/4", and 1 1/2" conduit. The combination tightening surface on these connectors is a unique Remke design that provides a large wrenching area of easy installation. And the knurl section offers users an extra gripping surface for initial hand tightening.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number RSRS-005-E
Product Name Cord Connector, steel, 3/8" NPT, cable range .250 - .312 with mesh
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 984659 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Geometry Straight
View Details
Coaxial Adapters - NAQB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details