Remke Industries Dual Key Micro-Link Plug Assembly, PVC, Female, 3 pole, 12', 22 AWG 203A0120T

Description
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles. Features of the family of Micro-Link Molded Connectors & Cordsets include: Pin configurations used by major U.S. & European sensor manufacturers Machined contacts(instead of stamped contacts) for highly accurate tolerances Gold-plated contacts for enhanced corrosion resistance and conductivity High-impact resistant contact carriers for longer product life Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle Fast & easy replacement of 12mm to 18mm sensors, switches & control components Shielded and splitter styles Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.
Description
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles. Features of the family of Micro-Link Molded Connectors & Cordsets include: Pin configurations used by major U.S. & European sensor manufacturers Machined contacts(instead of stamped contacts) for highly accurate tolerances Gold-plated contacts for enhanced corrosion resistance and conductivity High-impact resistant contact carriers for longer product life Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle Fast & easy replacement of 12mm to 18mm sensors, switches & control components Shielded and splitter styles Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.

Suppliers

Company
Product
Description
Supplier Links
Dual Key Micro-Link Plug Assembly, PVC, Female, 3 pole, 12', 22 AWG - 203A0120T - Remke Industries
Wheeling, IL, USA
Dual Key Micro-Link Plug Assembly, PVC, Female, 3 pole, 12', 22 AWG
203A0120T
Dual Key Micro-Link Plug Assembly, PVC, Female, 3 pole, 12', 22 AWG 203A0120T
The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles. Features of the family of Micro-Link Molded Connectors & Cordsets include: Pin configurations used by major U.S. & European sensor manufacturers Machined contacts(instead of stamped contacts) for highly accurate tolerances Gold-plated contacts for enhanced corrosion resistance and conductivity High-impact resistant contact carriers for longer product life Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle Fast & easy replacement of 12mm to 18mm sensors, switches & control components Shielded and splitter styles Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.

The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature concerns. This family of connectors, cable assemblies and receptacles offer NEMA 6 and IP 68 protections in 2 thru 6 pole configurations, male & female, straight or 90 degree, single or dual keyway styles.

Features of the family of Micro-Link Molded Connectors & Cordsets include:

  • Pin configurations used by major U.S. & European sensor manufacturers
  • Machined contacts(instead of stamped contacts) for highly accurate tolerances
  • Gold-plated contacts for enhanced corrosion resistance and conductivity
  • High-impact resistant contact carriers for longer product life
  • Vibration-resistant design so the connector will stay securely fastened to the sensor or mating receptacle
  • Fast & easy replacement of 12mm to 18mm sensors, switches & control components
  • Shielded and splitter styles

Micro-Link connectors have been designed for low amperage AC or DC control systems and are compatible with the pin configurations used by major U.S.and European sensor manufacturers.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Cable Assemblies
Product Number 203A0120T
Product Name Dual Key Micro-Link Plug Assembly, PVC, Female, 3 pole, 12', 22 AWG
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details