Remke Industries Mini-Link Plug Assembly, PVC, Male, 9 pole, 12', 16 AWG 109B0120AP

Description
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications Rubber for use in applications where flexibility & resistance to abusive environments thru a broad temperature range is important Silicone for applications with extreme temperature changes or flexibility & severe environments where absolute reliability is required Mini-Link connectors are available in 2-12 pole configurations, straight and 90 degree, male & female styles with these features: NEMA 6P & IP 68 protection Nickel coated then gold-plated contacts for enhanced corrosion resistance & conductivity Pins & contacts crimped onto wires assuring secure terminations Precision machined contacts for highly accurate tolerances Connectors that meet or exceed UL, CSA, NEMA, SAE, IEC and automotive specifications Heavy-duty SOOW, SJOOW or STOW cable options Integral strain relief and plated coupling nuts Attachable Mini-Link Connectors provide essential flexibility for wiring in the field. In applications where it is difficult to design or plan wiring due to changing conditions, using Mini-Link cables with attachable molded connectors that can be wired on site is the answer.
Description
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications Rubber for use in applications where flexibility & resistance to abusive environments thru a broad temperature range is important Silicone for applications with extreme temperature changes or flexibility & severe environments where absolute reliability is required Mini-Link connectors are available in 2-12 pole configurations, straight and 90 degree, male & female styles with these features: NEMA 6P & IP 68 protection Nickel coated then gold-plated contacts for enhanced corrosion resistance & conductivity Pins & contacts crimped onto wires assuring secure terminations Precision machined contacts for highly accurate tolerances Connectors that meet or exceed UL, CSA, NEMA, SAE, IEC and automotive specifications Heavy-duty SOOW, SJOOW or STOW cable options Integral strain relief and plated coupling nuts Attachable Mini-Link Connectors provide essential flexibility for wiring in the field. In applications where it is difficult to design or plan wiring due to changing conditions, using Mini-Link cables with attachable molded connectors that can be wired on site is the answer.

Suppliers

Company
Product
Description
Supplier Links
Mini-Link Plug Assembly, PVC, Male, 9 pole, 12', 16 AWG - 109B0120AP - Remke Industries
Wheeling, IL, USA
Mini-Link Plug Assembly, PVC, Male, 9 pole, 12', 16 AWG
109B0120AP
Mini-Link Plug Assembly, PVC, Male, 9 pole, 12', 16 AWG 109B0120AP
The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications Rubber for use in applications where flexibility & resistance to abusive environments thru a broad temperature range is important Silicone for applications with extreme temperature changes or flexibility & severe environments where absolute reliability is required Mini-Link connectors are available in 2-12 pole configurations, straight and 90 degree, male & female styles with these features: NEMA 6P & IP 68 protection Nickel coated then gold-plated contacts for enhanced corrosion resistance & conductivity Pins & contacts crimped onto wires assuring secure terminations Precision machined contacts for highly accurate tolerances Connectors that meet or exceed UL, CSA, NEMA, SAE, IEC and automotive specifications Heavy-duty SOOW, SJOOW or STOW cable options Integral strain relief and plated coupling nuts Attachable Mini-Link Connectors provide essential flexibility for wiring in the field. In applications where it is difficult to design or plan wiring due to changing conditions, using Mini-Link cables with attachable molded connectors that can be wired on site is the answer.

The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in:

  • PVC(plastic) for general industrial applications
  • Rubber for use in applications where flexibility & resistance to abusive environments thru a broad temperature range is important
  • Silicone for applications with extreme temperature changes or flexibility & severe environments where absolute reliability is required

Mini-Link connectors are available in 2-12 pole configurations, straight and 90 degree, male & female styles with these features:

  • NEMA 6P & IP 68 protection
  • Nickel coated then gold-plated contacts for enhanced corrosion resistance & conductivity
  • Pins & contacts crimped onto wires assuring secure terminations
  • Precision machined contacts for highly accurate tolerances
  • Connectors that meet or exceed UL, CSA, NEMA, SAE, IEC and automotive specifications
  • Heavy-duty SOOW, SJOOW or STOW cable options
  • Integral strain relief and plated coupling nuts

Attachable Mini-Link Connectors provide essential flexibility for wiring in the field. In applications where it is difficult to design or plan wiring due to changing conditions, using Mini-Link cables with attachable molded connectors that can be wired on site is the answer.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Cable Assemblies
Product Number 109B0120AP
Product Name Mini-Link Plug Assembly, PVC, Male, 9 pole, 12', 16 AWG
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG62B/U - 6222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details