Reid Supply Rod Ends with Eye Hole WMT-14A

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of 1.50 in, a shank diameter of .75 in & the length to the hole center is 10.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of 1.50 in, a shank diameter of .75 in & the length to the hole center is 10.00 in

Suppliers

Company
Product
Description
Supplier Links
Rod Ends with Eye Hole - WMT-14A - Reid Supply
Norton Shores, MI, United States
Rod Ends with Eye Hole
WMT-14A
Rod Ends with Eye Hole WMT-14A
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of 1.50 in, a shank diameter of .75 in & the length to the hole center is 10.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Rod Ends - blank, with an outside diameter of 1.50 in, a shank diameter of .75 in & the length to the hole center is 10.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number WMT-14A
Product Name Rod Ends with Eye Hole
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASME/ANSI; ANSI B18.3.1M
View Details