Reid Supply Rod Ends with Eye Hole WMT-13A

Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of 1.25 in, a shank diameter of .63 in & the length to the hole center is 10.00 in
Description
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of 1.25 in, a shank diameter of .63 in & the length to the hole center is 10.00 in

Suppliers

Company
Product
Description
Supplier Links
Rod Ends with Eye Hole - WMT-13A - Reid Supply
Norton Shores, MI, United States
Rod Ends with Eye Hole
WMT-13A
Rod Ends with Eye Hole WMT-13A
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of 1.25 in, a shank diameter of .63 in & the length to the hole center is 10.00 in

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant.


. Rod Ends - blank, with an outside diameter of 1.25 in, a shank diameter of .63 in & the length to the hole center is 10.00 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Bolts
Product Number WMT-13A
Product Name Rod Ends with Eye Hole
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Bolts - 44505 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers