Reid Supply Linch Pin WMG-80

Description
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . This Pin has grip length of 2.500 in and pin diameter of .312 in.
Description
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . This Pin has grip length of 2.500 in and pin diameter of .312 in.

Suppliers

Company
Product
Description
Supplier Links
Linch Pin - WMG-80 - Reid Supply
Norton Shores, MI, United States
Linch Pin
WMG-80
Linch Pin WMG-80
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . This Pin has grip length of 2.500 in and pin diameter of .312 in.

These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated.


. This Pin has grip length of 2.500 in and pin diameter of .312 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number WMG-80
Product Name Linch Pin
Pin Type Wire Lock / Snapper / Safety Spring Pin; Linch
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.8120 inch (20.62 mm)
View Details
.025
Specs
Material Phosphor Bronze
View Details
Hole Holding Clamp - QCHC-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details